onsemi 6V SOIC Interface Transceiver IC MC74HC125AFELG

Description
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
Request a Quote Datasheet
Description
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC125AFELG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Interface Transceiver IC
704-MC74HC125AFELG
6V SOIC Interface Transceiver IC 704-MC74HC125AFELG
4-Bit Buffer/Driver, 3-State, SOIC, CMOS, 6V Product overview: MC74HC125AFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC125AFELG can be used for catalog matching and distributor lookup.

4-Bit Buffer/Driver, 3-State, SOIC, CMOS, 6V Product overview: MC74HC125AFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC125AFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number MC74HC125AFELG 704-MC74HC125AFELG
Product Name 6V SOIC Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details