Manufacturer: ON Semiconductor
Win Source Part Number: 1219371-MC74HC125ADT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC125
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
HC/UH SERIES, QUAD 1-BIT DRIVER, TRUE OUTPUT, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74HC125ADTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC125ADTR2 can be used for catalog matching and distributor lookup.
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1219371-MC74HC125ADTR2 | 704-MC74HC125ADTR2 | MC74HC125ADTR2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC74HC125ADTR2 | Quad TSSOP Interface Transceiver IC | |
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Supply Voltage | Other; 2V ~ 6V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |