onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125ADG

Description
IC BUFFER NON-INVERT 6V 14SOIC
Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC125ADG is a quad 3-state non-inverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs, making it versatile for various digital logic applications. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, ensuring robust performance in bus-oriented systems. It includes four separate output enables that are active-low, allowing for flexible control in circuit designs. The MC74HC125ADG is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, indicating it is free from lead and halogens. The product is available in both SOIC-14 and TSSOP-14 packages, providing options for different layout requirements.

Datasheet Summary
Powered by GS/AI

The MC74HC125ADG is a quad 3-state non-inverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs, making it versatile for various digital logic applications. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, ensuring robust performance in bus-oriented systems. It includes four separate output enables that are active-low, allowing for flexible control in circuit designs. The MC74HC125ADG is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, indicating it is free from lead and halogens. The product is available in both SOIC-14 and TSSOP-14 packages, providing options for different layout requirements.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC125ADG
Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125ADG
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74HC125ADG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - CYBL11171-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details