NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
Triple 3-Input NAND Gate
NAND Gate 3-Element 3-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74HC10ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC10ADR2G can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14SOIC
NAND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC10A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC10ADR2GOSCT-ND | MC74HC10ADR2G | 705-MC74HC10ADR2G | MC74HC10ADR2G | 71R6563 | MC74HC10ADR2G | MC74HC10ADR2G |
| Product Name | Gates and Inverters | Automotive SOIC Logic IC | Logic - Gates and Inverters | Nand Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Inputs | 3 | 3 | 3 | ||||
| Propagation Delay | 16 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |