onsemi Gates and Inverters MC74HC10ADG

Description
NAND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC10ADG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC10ADG-ND
Gates and Inverters MC74HC10ADG-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - MC74HC10ADG - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-MC74HC10ADG
6V SOIC Logic IC 705-MC74HC10ADG
Triple 3-Input NAND Gate IC, SOIC, CMOS, 6V Product overview: MC74HC10ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC10ADG can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, SOIC, CMOS, 6V Product overview: MC74HC10ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC10ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC10ADG - 765378-MC74HC10ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC10ADG
765378-MC74HC10ADG
Logic - Logic - Gates and Inverters - MC74HC10ADG 765378-MC74HC10ADG
Manufacturer: ON Semiconductor Win Source Part Number: 765378-MC74HC10ADG Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: MC74HC10 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC74HC10AFN; TC74HC10AFN(ELP,M); TC74HC10AFN(ELF,M); Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 765378-MC74HC10ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HC10AFN; TC74HC10AFN(ELP,M); TC74HC10AFN(ELF,M);
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC10ADG
Logic Gates MC74HC10ADG
Logic Gates TRIPLE 3-IN AND GATE

Logic Gates TRIPLE 3-IN AND GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC10ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC10ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC10ADG
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HC10ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC10ADG
Gates and Inverters MC74HC10ADG
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC10ADG-ND MC74HC10ADG 705-MC74HC10ADG 765378-MC74HC10ADG MC74HC10ADG MC74HC10ADG MC74HC10ADG
Product Name Gates and Inverters 6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74HC10ADG Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V
Inputs 3 3 3 3
Propagation Delay 16 ns 16 ns 16 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers