Hex Inverter, Open Drain, 6-Ch, CMOS, TSSOP-14, Surface Mount Product overview: MC74HC05ADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC05ADTG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC05A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC05ADTG | MC74HC05ADTG-ND | MC74HC05ADTG | 71R6560 |
| Product Name | SMD TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT; Inverter | |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 |
| Propagation Delay | 15 ns | 15 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |