Inverter IC 6 Channel SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC04AFG-ND | MC74HC04AFG | MC74HC04AFG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | |
| Propagation Delay | 13 ns | ||
| Low Level Output Current (Sink) | 5.2 mA |