onsemi Logic IC MC74HC04AFELG

Description
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC04AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04AFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC04AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04AFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC04AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04AFELG can be used for catalog matching and distributor lookup.

HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC04AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04AFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC04AFELG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC04AFELG-ND
Gates and Inverters MC74HC04AFELG-ND
Inverter IC 6 Channel SOEIAJ-14

Inverter IC 6 Channel SOEIAJ-14

Buy Now Datasheet
Gates and Inverters - MC74HC04AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC04AFELG
Gates and Inverters MC74HC04AFELG
Inverter IC 6 Channel SOEIAJ-14

Inverter IC 6 Channel SOEIAJ-14

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC04AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC04AFELG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC04AFELG
IC INVERTER 6CH 1-INP SOEIAJ-14

IC INVERTER 6CH 1-INP SOEIAJ-14

Supplier's Site
Logic - Gates and Inverters - MC74HC04AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC04AFELG
Logic - Gates and Inverters MC74HC04AFELG
IC INVERTER 6CH 6-INP SOEIAJ-14

IC INVERTER 6CH 6-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC04AFELG MC74HC04AFELG-ND MC74HC04AFELG MC74HC04AFELG MC74HC04AFELG
Product Name Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 6 1 1
Propagation Delay 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details