6-Element CMOS Inverter IC, 6V, 13ns, TSSOP Product overview: MC74HC04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04ADTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
INVERTER, HEX, TSSOP-14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
IC,LOGIC GATE,HEX INVERTER,HC-CMOS,TSS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC04ADTR2G | MC74HC04ADTR2GOSTR-ND | MC74HC04ADTR2G | MC74HC04ADTR2G | 50AC6033 | 42K0844 |
| Product Name | 6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, Hex, Tssop-14; Logic Family / Base Number Onsemi | Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 13 ns | 13 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |