onsemi Quad 6V TSSOP Logic IC MC74HC03ADTR2G

Description
Quad 2-Input NAND Gate with Open Drain Outputs
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate with Open Drain Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC03ADTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Open Drain Outputs

Quad 2-Input NAND Gate with Open Drain Outputs

Supplier's Site Datasheet
Singapore, Singapore
Quad 6V TSSOP Logic IC
705-MC74HC03ADTR2G
Quad 6V TSSOP Logic IC 705-MC74HC03ADTR2G
Quad 2-Input NAND Gate, CMOS, 6V, TSSOP, 2500/Reel Product overview: MC74HC03ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, 6V, TSSOP, 2500/Reel Product overview: MC74HC03ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC03ADTR2G - 787966-MC74HC03ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC03ADTR2G
787966-MC74HC03ADTR2G
Logic - Logic - Gates and Inverters - MC74HC03ADTR2G 787966-MC74HC03ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787966-MC74HC03ADTR2 G Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: MC74HC03 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NLV74HC03ADTR2G ; 74HC03PW; SN74HC03PWRE4; SN74HC03PWG4; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787966-MC74HC03ADTR2G
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC03
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): NLV74HC03ADTR2G ; 74HC03PW; SN74HC03PWRE4; SN74HC03PWG4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC74HC03ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADTR2GOSDKR-ND
Gates and Inverters MC74HC03ADTR2GOSDKR-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC03ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADTR2GOSCT-ND
Gates and Inverters MC74HC03ADTR2GOSCT-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC03ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADTR2GOSTR-ND
Gates and Inverters MC74HC03ADTR2GOSTR-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC03ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC03ADTR2G
Logic - Gates and Inverters MC74HC03ADTR2G
IC GATE NAND OD 4CH 2-IN 14TSSOP

IC GATE NAND OD 4CH 2-IN 14TSSOP

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 30AC9851 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
30AC9851
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 30AC9851
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC03A; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC03A; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC03ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC03ADTR2G
Gates and Inverters MC74HC03ADTR2G
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC03ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC03ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC03ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC03ADTR2G 705-MC74HC03ADTR2G 787966-MC74HC03ADTR2G MC74HC03ADTR2GOSDKR-ND MC74HC03ADTR2G 30AC9851 MC74HC03ADTR2G MC74HC03ADTR2G
Product Name Quad 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74HC03ADTR2G Gates and Inverters Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Output Type Open Drain Open Drain
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14 Other; TSSOP SSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details