onsemi Quad 6V SOIC Logic IC MC74HC03ADR2G

Description
Quad 2-Input NAND Gate, CMOS, SOIC-14, 6V Product overview: MC74HC03ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, CMOS, SOIC-14, 6V Product overview: MC74HC03ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V SOIC Logic IC
705-MC74HC03ADR2G
Quad 6V SOIC Logic IC 705-MC74HC03ADR2G
Quad 2-Input NAND Gate, CMOS, SOIC-14, 6V Product overview: MC74HC03ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, SOIC-14, 6V Product overview: MC74HC03ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC03ADR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Open Drain Outputs

Quad 2-Input NAND Gate with Open Drain Outputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC03ADR2G - 118686-MC74HC03ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC03ADR2G
118686-MC74HC03ADR2G
Logic - Logic - Gates and Inverters - MC74HC03ADR2G 118686-MC74HC03ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 118686-MC74HC03ADR2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 118686-MC74HC03ADR2G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74HC03ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADR2GOSTR-ND
Gates and Inverters MC74HC03ADR2GOSTR-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC03ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADR2GOSCT-ND
Gates and Inverters MC74HC03ADR2GOSCT-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC03ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADR2GOSDKR-ND
Gates and Inverters MC74HC03ADR2GOSDKR-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC03ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC03ADR2G
Gates and Inverters MC74HC03ADR2G
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC03ADR2G
Logic Gates MC74HC03ADR2G
Logic Gates 2-6V Quad 2-Input NAND w/Open Drain

Logic Gates 2-6V Quad 2-Input NAND w/Open Drain

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC03ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC03ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC03ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 50AC6032 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
50AC6032
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 50AC6032
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC03A; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC03A; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74HC03ADR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC03ADR2G
Gates and Inverters MC74HC03ADR2G
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC03ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC03ADR2G
Logic - Gates and Inverters MC74HC03ADR2G
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC03ADR2G MC74HC03ADR2G 118686-MC74HC03ADR2G MC74HC03ADR2GOSTR-ND MC74HC03ADR2G MC74HC03ADR2G MC74HC03ADR2G 50AC6032 MC74HC03ADR2G MC74HC03ADR2G
Product Name Quad 6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74HC03ADR2G Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 20 ns 20 ns 20 ns 20 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1460945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers