NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 022747-MC74HC02ADTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quad 2-Input NOR Gate
NOR Gate Quad 2-Input CMOS TSSOP14
NOR Gate Quad 2-Input CMOS TSSOP14
NOR Gate Quad 2-Input CMOS TSSOP14
Quad 2-Input NOR Gate, CMOS, TSSOP-14, Surface Mount Product overview: MC74HC02ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ADTR2G can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14TSSOP
Logic Gates 2-6V Quad 2-Input NOR
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC02ADTR2GOSCT-ND | 022747-MC74HC02ADTR2G | MC74HC02ADTR2G | 6898702 | 6898702P | 705-MC74HC02ADTR2G | MC74HC02ADTR2G | 598-MC74HC02ADTR2G | MC74HC02ADTR2G | 42Y0607 | MC74HC02ADTR2G | MC74HC02ADTR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC02ADTR2G | Logic Gates | Logic Gates | Quad SMD TSSOP Logic IC | Gates and Inverters | IC GATE NOR 4CH 2-INP 14TSSOP | Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | NOT; NOR; NOR Gate | OR; NOR | Nor | NOR; NOR | NOR; NOR GATE | NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6 v | 6V | 2V ~ 6V | 3V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 13 ns | 13 ns | 13 ns | 13 ns | 13 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |