-
Rochester Electronics
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Latches
MC74F533M
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
Logic Latches |
|
Product Number
|
MC74F533M |
MC74F533M |
MC74F533M |
|
Product Name
|
|
Latches |
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Supply Voltage
3.6V; 1.65V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
Logic Family
TTL
View Details