onsemi Latches MC74F373MR1

Description
74F373 - Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet
Description
74F373 - Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F373MR1 - Rochester Electronics
Newburyport, MA, United States
74F373 - Octal Transparent Latch with 3-STATE Outputs

74F373 - Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
Latches - MC74F373MR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74F373MR1 MC74F373MR1
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ABT16373BDGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details