onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers MC74F169D

Description
Counter Single 4-Bit Binary UP/Down 16-Pin SOIC
Request a Quote Datasheet
Description
Counter Single 4-Bit Binary UP/Down 16-Pin SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F169D - Rochester Electronics
Newburyport, MA, United States
Counter Single 4-Bit Binary UP/Down 16-Pin SOIC

Counter Single 4-Bit Binary UP/Down 16-Pin SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1040176-MC74F169D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1040176-MC74F169D
Integrated Circuits (ICs) - Logic - Counters, Dividers 1040176-MC74F169D
Win Source Part Number: 1040176-MC74F169D Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: BCD Counter, Binary Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74F169D,ONSON SMC74F169D RoHS Status: Not applicable

Win Source Part Number: 1040176-MC74F169D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: BCD Counter, Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 100 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74F169D,ONSONSMC74F169D
RoHS Status: Not applicable

Buy Now Datasheet
Counters, Dividers - MC74F169D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74F169D
Counters, Dividers MC74F169D
Counter IC BCD Counter, Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC BCD Counter, Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74F169D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74F169D
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74F169D
IC BCD COUNTER 4-BIT 16SO

IC BCD COUNTER 4-BIT 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74F169D 1040176-MC74F169D MC74F169D MC74F169D
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Package Type SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F191SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 100 MHz
View Details
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SN54192J - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type CDIP,CFP
View Details
5 suppliers
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details