onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers MC74F163AML1

Description
Counter
Request a Quote Datasheet
Description
Counter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F163AML1 - Rochester Electronics
Newburyport, MA, United States
Counter

Counter

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1014133-MC74F163AML1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1014133-MC74F163AML1
Integrated Circuits (ICs) - Logic - Counters, Dividers 1014133-MC74F163AML1
Win Source Part Number: 1014133-MC74F163AML1 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74F163AML1,ON SONSMC74F163AML1 RoHS Status: Not applicable

Win Source Part Number: 1014133-MC74F163AML1
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74F163AML1,ONSONSMC74F163AML1
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number MC74F163AML1 1014133-MC74F163AML1
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 5962-8977101EA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 30 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers