onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT652DWR2 MC74ACT652DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219303-MC74ACT652DW R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74ACT652 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219303-MC74ACT652DW R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74ACT652 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT652DWR2 - 1219303-MC74ACT652DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT652DWR2
1219303-MC74ACT652DWR2
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT652DWR2 1219303-MC74ACT652DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219303-MC74ACT652DW R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74ACT652 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219303-MC74ACT652DWR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT652
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
704-MC74ACT652DWR2
8-bit SOIC Interface Transceiver IC 704-MC74ACT652DWR2
ACT SERIES, 8-BIT REGISTERED TRANSCEIVER, TRUE OUTPUT, PDSO24, SOIC-24 Product overview: MC74ACT652DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT652DWR2 can be used for catalog matching and distributor lookup.

ACT SERIES, 8-BIT REGISTERED TRANSCEIVER, TRUE OUTPUT, PDSO24, SOIC-24 Product overview: MC74ACT652DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT652DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219303-MC74ACT652DWR2 704-MC74ACT652DWR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT652DWR2 8-bit SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 863-1829-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Power Switch ICs - 8986876 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers