The MC74ACT640 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It allows data transmission from bus A to bus B when the transmit/receive (T/R) control pin is set to HIGH, and vice versa when set to LOW. The device features a bidirectional data path and can sink up to 24 mA and source -24 mA on both A and B outputs, making it suitable for various applications requiring robust data handling. This component is TTL compatible and comes in a 20-pin dual in-line package (DIP), which is suitable for through-hole mounting. It operates within a supply voltage range of 4.5V to 5.5V and has an operating temperature range of -40°C to 85°C. The MC74ACT640 is Pb-free, aligning with modern environmental standards. It is important to note that this part is classified as obsolete, which may affect availability and support.
Manufacturer: ON Semiconductor
Win Source Part Number: 926266-MC74ACT640NG
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC74ACT640
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 926266-MC74ACT640NG | MC74ACT640NG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640NG | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 20-DIP (0.300\", 7.62mm) |