onsemi Logic Family / Base Number Onsemi MC74ACT573DWR2G.

Description
Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6890 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6890
Logic Family / Base Number Onsemi 23AC6890
Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 23AC6890
Product Name Logic Family / Base Number Onsemi
Propagation Delay 10.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3539-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
3 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details