onsemi Logic - Logic - Latches - MC74ACT573DWR2 MC74ACT573DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926265-MC74ACT573DWR 2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74ACT573DWROSTR, MC74ACT573DWROSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926265-MC74ACT573DWR 2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74ACT573DWROSTR, MC74ACT573DWROSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74ACT573DWR2 - 926265-MC74ACT573DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74ACT573DWR2
926265-MC74ACT573DWR2
Logic - Logic - Latches - MC74ACT573DWR2 926265-MC74ACT573DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 926265-MC74ACT573DWR 2 Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74ACT573DWROSTR, MC74ACT573DWROSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 926265-MC74ACT573DWR2
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74ACT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74ACT573DWROSTR, MC74ACT573DWROSCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 926265-MC74ACT573DWR2
Product Name Logic - Logic - Latches - MC74ACT573DWR2
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 2035881 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TQFN
View Details
 - BGA615L7E6327XTSA1 - Rochester Electronics
Specs
Device Type Amplifiers
Standards and Certifications RoHS
Package Type TSLP-7-1
View Details
3 suppliers
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details