D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219295-MC74ACT573DT
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 10.5ns
Family Name: MC74ACT573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74ACT573PWLE; SN74ACT573PWRG4; SN74ACT573PWE4;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC BUFF DVR TRI-ST OCTAL 20TSSOP
IC D-TYPE TRANSP SGL 1:8 20TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74ACT573DTR2GOSTR-ND | 1219295-MC74ACT573DTR2G | MC74ACT573DTR2G | MC74ACT573DTR2G | MC74ACT573DTR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74ACT573DTR2G | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |