onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT541MELG MC74ACT541MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219293-MC74ACT541ME LG Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ACT541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219293-MC74ACT541ME LG Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ACT541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT541MELG - 1219293-MC74ACT541MELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT541MELG
1219293-MC74ACT541MELG
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT541MELG 1219293-MC74ACT541MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219293-MC74ACT541ME LG Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ACT541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219293-MC74ACT541MELG
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: SOEIAJ-20
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT541
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - MC74ACT541MELG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, ACT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
8-bit 5V SOIC Interface Transceiver IC - 704-MC74ACT541MELG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-MC74ACT541MELG
8-bit 5V SOIC Interface Transceiver IC 704-MC74ACT541MELG
8-Bit Buffer/Driver, 3-State, SOIC, 5V, 7.5ns Product overview: MC74ACT541MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541MELG can be used for catalog matching and distributor lookup.

8-Bit Buffer/Driver, 3-State, SOIC, 5V, 7.5ns Product overview: MC74ACT541MELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219293-MC74ACT541MELG MC74ACT541MELG 704-MC74ACT541MELG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT541MELG 8-bit 5V SOIC Interface Transceiver IC
Device Type Buffer Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F573/BSA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP20
View Details
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers