onsemi 8-bit 5V TSSOP Interface Transceiver IC MC74ACT541DTG

Description
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 5V, TSSOP Product overview: MC74ACT541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 5V, TSSOP Product overview: MC74ACT541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V TSSOP Interface Transceiver IC
704-MC74ACT541DTG
8-bit 5V TSSOP Interface Transceiver IC 704-MC74ACT541DTG
Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 5V, TSSOP Product overview: MC74ACT541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541DTG can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Line Driver, 8-Bit, CMOS, 5V, TSSOP Product overview: MC74ACT541DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT541DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MC74ACT541DTG
Product Name 8-bit 5V TSSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996A1T3-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details