onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540MEL MC74ACT540MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219286-MC74ACT540ME L Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74ACT540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): TC74ACT540F; TC74ACT540F(F); TC74ACT540F(EL,F); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219286-MC74ACT540ME L Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74ACT540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): TC74ACT540F; TC74ACT540F(F); TC74ACT540F(EL,F); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540MEL - 1219286-MC74ACT540MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540MEL
1219286-MC74ACT540MEL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540MEL 1219286-MC74ACT540MEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219286-MC74ACT540ME L Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74ACT540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): TC74ACT540F; TC74ACT540F(F); TC74ACT540F(EL,F); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219286-MC74ACT540MEL
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74ACT540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): TC74ACT540F; TC74ACT540F(F); TC74ACT540F(EL,F);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219286-MC74ACT540MEL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540MEL
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details