onsemi Integrated Circuits (ICs) - Logic - Latches MC74ACT533N

Description
BUS DRIVER, ACT SERIES, 1 FUNC
Description
BUS DRIVER, ACT SERIES, 1 FUNC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MC74ACT533N - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT533N
Integrated Circuits (ICs) - Logic - Latches MC74ACT533N
BUS DRIVER, ACT SERIES, 1 FUNC

BUS DRIVER, ACT SERIES, 1 FUNC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number MC74ACT533N
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 1727-5999-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16260PAG8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers