onsemi Integrated Circuits (ICs) - Logic - Latches MC74ACT373MR2

Description
BUS DRIVER, ACT SERIES, 8-BIT
Description
BUS DRIVER, ACT SERIES, 8-BIT

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MC74ACT373MR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT373MR2
Integrated Circuits (ICs) - Logic - Latches MC74ACT373MR2
BUS DRIVER, ACT SERIES, 8-BIT

BUS DRIVER, ACT SERIES, 8-BIT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number MC74ACT373MR2
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54AC573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details