OR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Rail Product overview: MC74ACT32D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT32D can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1219269-MC74ACT32D
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ACT32DBR; MC74ACT32DR1; MC74ACT32D; 74ACT32TTR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT32
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74ACT32D | MC74ACT32D-ND | 1219269-MC74ACT32D | MC74ACT32D | MC74ACT32D | MC74ACT32D |
| Product Name | Automotive SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT32D | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR |
| Logic Family | ACT | CMOS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pin Count | 14 | |||||
| IC Package Type | Other; SOIC N | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |