onsemi Logic Family / Base Number Onsemi MC74ACT273DTR2G.

Description
Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:200MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:200MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8168 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8168
Logic Family / Base Number Onsemi 29AC8168
Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:200MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:200MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 29AC8168
Product Name Logic Family / Base Number Onsemi
Propagation Delay 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details