onsemi Latches MC74ACT259N

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74ACT259N-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
 - MC74ACT259N - Rochester Electronics
Newburyport, MA, United States
D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16

D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74ACT259N
787958-MC74ACT259N
Logic - Logic - Latches - MC74ACT259N 787958-MC74ACT259N
Manufacturer: ON Semiconductor Win Source Part Number: 787958-MC74ACT259N Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 6.5ns Part Status: Obsolete(EOL) Family Name: MC74ACT259 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MC74ACT259DTG; MC74ACT259DR2; MC74ACT259D; MC74ACT259DTR2; Introduction Date: November 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787958-MC74ACT259N
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6.5ns
Part Status: Obsolete(EOL)
Family Name: MC74ACT259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC74ACT259DTG; MC74ACT259DR2; MC74ACT259D; MC74ACT259DTR2;
Introduction Date: November 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - MC74ACT259N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT259N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT259N
Integrated Circuits (ICs) - Logic - Latches MC74ACT259N
IC D-TYPE ADDRESS SGL 1:8 16DIP

IC D-TYPE ADDRESS SGL 1:8 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74ACT259N-ND MC74ACT259N 787958-MC74ACT259N MC74ACT259N MC74ACT259N
Product Name Latches Logic - Logic - Latches - MC74ACT259N Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVT16373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details