Manufacturer: ON Semiconductor
Win Source Part Number: 787957-MC74ACT259DR2
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6.5ns
Family Name: MC74ACT259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC74ACT259DR2; MC74ACT259D; MC74ACT259NG; MC74ACT259N;
Introduction Date: November 02, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-Bit Addressable Latch
IC D-TYPE ADDR 1:8 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC D-TYPE ADDR 1:8 16-SOIC
IC D-TYPE ADDRESS SGL 1:8 16SOIC
IC LATCH ADDRESS 8BIT 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 787957-MC74ACT259DR2G | MC74ACT259DR2G | 488-MC74ACT259DR2GCT-ND | MC74ACT259DR2G | MC74ACT259DR2G | MC74ACT259DR2G |
| Product Name | Logic - Logic - Latches - MC74ACT259DR2G | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |