onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74ACT245DWR2G

Description
IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT245DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74ACT245DWR2G
Logic - Buffers, Drivers, Receivers, Transceivers MC74ACT245DWR2G
IC TXRX NON-INVERT 5.5V 20SOIC

IC TXRX NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74ACT245DWR2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA622H6820XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GSM; DCS, GSM, ISM
Supply Voltage Other; 3.5V
Package Type SC-82A, SOT-343
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details