onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT240DW MC74ACT240DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219248-MC74ACT240DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74ACT240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219248-MC74ACT240DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74ACT240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT240DW - 1219248-MC74ACT240DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT240DW
1219248-MC74ACT240DW
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT240DW 1219248-MC74ACT240DW
Manufacturer: ON Semiconductor Win Source Part Number: 1219248-MC74ACT240DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74ACT240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219248-MC74ACT240DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT240
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
704-MC74ACT240DW
SOIC Interface Transceiver IC 704-MC74ACT240DW
8-CH Inverting 3-ST Buffer/Line Driver CMOS SOIC W 20-Pin Product overview: MC74ACT240DW from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT240DW can be used for catalog matching and distributor lookup.

8-CH Inverting 3-ST Buffer/Line Driver CMOS SOIC W 20-Pin Product overview: MC74ACT240DW from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT240DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219248-MC74ACT240DW 704-MC74ACT240DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT240DW SOIC Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details
Interface Transceiver IC - 710-BCM54684D1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers