Win Source Part Number: 1077699-MC74ACT20DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 2
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CD74ACT20M; MC74AC20DR2G; MC74AC20D; MC74AC20DG; SN74LV20ADR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74ACT20DG-OS,
Base Product Number: 74ACT20
Dual 4-Input NAND Gate
NAND Gate IC 2 Channel 14-SOIC
Dual 4-Input NAND Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT20DG can be used for catalog matching and distributor lookup.
Logic Gates 5V Dual 4-Input NAND
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT20; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1077699-MC74ACT20DG | MC74ACT20DG | MC74ACT20DG-ND | 705-MC74ACT20DG | MC74ACT20DG | MC74ACT20DG | MC74ACT20DG | MC74ACT20DG | 26K4070 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual 5V SOIC Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||||
| Inputs | 4 | 4 | 4 | 4 | 4 | ||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |