onsemi Logic - Logic - Counters, Dividers - MC74ACT163DR2 MC74ACT163DR2

Description
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT163DR2 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74ACT163DR2 - 074574-MC74ACT163DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74ACT163DR2
074574-MC74ACT163DR2
Logic - Logic - Counters, Dividers - MC74ACT163DR2 074574-MC74ACT163DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074574-MC74ACT163DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 140MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074574-MC74ACT163DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74ACT163DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74ACT163DR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74ACT163DR2
IC COUNTER SYNC BINARY 16-SOIC

IC COUNTER SYNC BINARY 16-SOIC

Supplier's Site
Counters, Dividers - MC74ACT163DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74ACT163DR2
Counters, Dividers MC74ACT163DR2
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74ACT163DR2 074574-MC74ACT163DR2 MC74ACT163DR2 MC74ACT163DR2
Product Name Logic - Logic - Counters, Dividers - MC74ACT163DR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC163D-Q100118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HCT161M - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
9 suppliers