onsemi Counters, Dividers MC74ACT161N

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT161N is a high-speed synchronous modulo-16 binary counter designed for applications requiring programmable dividers. It features synchronous counting and loading capabilities, with a typical count rate of 125 MHz. The device includes an asynchronous Master Reset input that forces all outputs low, and it supports two types of Count Enable inputs, enhancing its versatility for forming synchronous multistage counters. The outputs can source or sink up to 24 mA, and the device is compatible with TTL logic levels. It is available in a Pb-free package, making it suitable for modern electronic applications.

Datasheet Summary
Powered by GS/AI

The MC74ACT161N is a high-speed synchronous modulo-16 binary counter designed for applications requiring programmable dividers. It features synchronous counting and loading capabilities, with a typical count rate of 125 MHz. The device includes an asynchronous Master Reset input that forces all outputs low, and it supports two types of Count Enable inputs, enhancing its versatility for forming synchronous multistage counters. The outputs can source or sink up to 24 mA, and the device is compatible with TTL logic levels. It is available in a Pb-free package, making it suitable for modern electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC74ACT161N-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74ACT161N-ND
Counters, Dividers MC74ACT161N-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC74ACT161N - 119173-MC74ACT161N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74ACT161N
119173-MC74ACT161N
Logic - Logic - Counters, Dividers - MC74ACT161N 119173-MC74ACT161N
Manufacturer: ON Semiconductor Win Source Part Number: 119173-MC74ACT161N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACT161PC; 74ACT161PC; MC74ACT161N; CD74ACT161EE4; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 119173-MC74ACT161N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT161PC; 74ACT161PC; MC74ACT161N; CD74ACT161EE4;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC74ACT161N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74ACT161N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74ACT161N
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74ACT161N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - MC74ACT161N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74ACT161N
Counters, Dividers MC74ACT161N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74ACT161N-ND 119173-MC74ACT161N MC74ACT161N MC74ACT161N MC74ACT161N
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC74ACT161N Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040DB-Q100118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4520D/S400,118 - Rochester Electronics
Specs
Counter Category Synchronous
Package Type SOT109
View Details
2 suppliers