onsemi Logic - Logic - Counters, Dividers - MC74ACT161MEL MC74ACT161MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044520-MC74ACT161MEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044520-MC74ACT161MEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74ACT161MEL - 044520-MC74ACT161MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74ACT161MEL
044520-MC74ACT161MEL
Logic - Logic - Counters, Dividers - MC74ACT161MEL 044520-MC74ACT161MEL
Manufacturer: ON Semiconductor Win Source Part Number: 044520-MC74ACT161MEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044520-MC74ACT161MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 044520-MC74ACT161MEL
Product Name Logic - Logic - Counters, Dividers - MC74ACT161MEL
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4017D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers