Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 116388-MC74ACT161DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC COUNTER SYNC BINARY 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74ACT161DR2GOSTR-ND | MC74ACT161DR2G | 116388-MC74ACT161DR2G | MC74ACT161DR2G | MC74ACT161DR2G | MC74ACT161DR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74ACT161DR2G | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |