The MC74ACT14DTR2G is a hex inverter Schmitt trigger from Lingto Electronic Limited, featuring six logic inverters that accept standard CMOS input signals and provide standard CMOS output levels. This device is designed to transform slowly changing input signals into sharply defined, jitter-free output signals, offering a greater noise margin compared to conventional inverters. It includes hysteresis between the positive-going and negative-going input thresholds, which is typically 1.0 V and is largely insensitive to variations in temperature and supply voltage. The MC74ACT14DTR2G supports TTL-compatible inputs and can source or sink up to 24 mA of current. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The device operates within a supply voltage range of 4.5 V to 5.5 V and has a wide operating temperature range of -40°C to +85°C. The package type is TSSOP-14, and it is available in tape and reel packaging for efficient handling.
Manufacturer: ON Semiconductor
Win Source Part Number: 074573-MC74ACT14DTR2
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Schmitt Trigger Hex Inverter, 5.5V, CMOS, TSSOP-14, Surface Mount Product overview: MC74ACT14DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT14DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERT SCHMIT 6CH 1IN 14TSSOP
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074573-MC74ACT14DTR2G | MC74ACT14DTR2GOSCT-ND | 705-MC74ACT14DTR2G | MC74ACT14DTR2G | MC74ACT14DTR2G | 42K0700 | MC74ACT14DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT14DTR2G | Gates and Inverters | SMD 5.5V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Schmitt Trigger, Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 11.5 ns | 11.5 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |