onsemi 5V Analog Switch and Multiplexer IC MC74ACT139N

Description
2-to-4 Decoder/Demultiplexe r, 74ACT, CMOS, PDIP, 5V Product overview: MC74ACT139N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-to-4 Decoder/Demultiplexe r, 74ACT, CMOS, PDIP, 5V Product overview: MC74ACT139N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Analog Switch and Multiplexer IC
743-MC74ACT139N
5V Analog Switch and Multiplexer IC 743-MC74ACT139N
2-to-4 Decoder/Demultiplexe r, 74ACT, CMOS, PDIP, 5V Product overview: MC74ACT139N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139N can be used for catalog matching and distributor lookup.

2-to-4 Decoder/Demultiplexer, 74ACT, CMOS, PDIP, 5V Product overview: MC74ACT139N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74ACT139N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT139N-ND
Signal Switches, Multiplexers, Decoders MC74ACT139N-ND
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139N - 1219235-MC74ACT139N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139N
1219235-MC74ACT139N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139N 1219235-MC74ACT139N
Manufacturer: ON Semiconductor Win Source Part Number: 1219235-MC74ACT139N Series: 74ACT Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74ACT139 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): HD74ACT139P; HD74ACT139AP; MC74ACT139N; Introduction Date: April 09, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219235-MC74ACT139N
Series: 74ACT
Packaging: Tube
Type: Decoder/Demultiplexer
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74ACT139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HD74ACT139P; HD74ACT139AP; MC74ACT139N;
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74ACT139N MC74ACT139N-ND 1219235-MC74ACT139N
Product Name 5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139N
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914889P - RS Components, Ltd.
Specs
Configuration 2 x 4:1
Number of Pins 16
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4 - 202355-CD4051BQPWRG4 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 20 volts
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G18GW,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210PAG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details