onsemi Signal Switches, Multiplexers, Decoders MC74ACT138DTR2G

Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74ACT138DTR2G
Signal Switches, Multiplexers, Decoders MC74ACT138DTR2G
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet
Decoder/demux, 1 Onsemi - 42Y0589 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, 1 Onsemi
42Y0589
Decoder/demux, 1 Onsemi 42Y0589
DECODER/DEMUX, 1:8, TSSOP-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

DECODER/DEMUX, 1:8, TSSOP-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number MC74ACT138DTR2G 42Y0589
Product Name Signal Switches, Multiplexers, Decoders Decoder/demux, 1 Onsemi
Function Decoder Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V 5.5V
Package Type 16-TSSOP (0.173", 4.40mm Width) TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 74HC138D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Function Decoder
Package Type SOT109-1
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPWR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers