The MC74ACT132D is a quad 2-input NAND gate featuring Schmitt trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. This device offers improved noise margins compared to conventional NAND gates, making it suitable for applications requiring reliable signal processing. Each gate includes a Schmitt trigger that utilizes positive feedback to enhance input transition speeds and provides distinct threshold voltages for both positive and negative transitions. The device operates within a supply voltage range of 4.5V to 5.5V for the ACT version and can source or sink up to 24 mA of output current. It is housed in a 14-lead SOIC package and is compliant with Pb-free standards. The MC74ACT132D is characterized by its robust performance across a wide temperature range of -40°C to +85°C, making it suitable for various industrial applications.
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT132D-ND | MC74ACT132D | MC74ACT132D | MC74ACT132D |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 11.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |