Manufacturer: ON Semiconductor
Win Source Part Number: 807102-MC74ACT08NG
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
Part Number Series: 74ACT08
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
AND Gate IC 4 Channel 14-PDIP
Quad 2-Input AND Gate, 5V, PDIP, 9ns Prop Delay, CMOS Product overview: MC74ACT08NG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT08NG can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-PDIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 807102-MC74ACT08NG | MC74ACT08NG | MC74ACT08NGOS-ND | 705-MC74ACT08NG | MC74ACT08NG | MC74ACT08NG |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT08NG | Gates and Inverters | Quad 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND GATE | AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |