The MC74ACT05DTR2G is a hex inverter with open-drain outputs, designed for high-performance applications using silicon-gate CMOS technology. It features TTL-compatible inputs, making it versatile for interfacing with various logic families. The device can source or sink up to 24 mA of current, which is suitable for driving loads directly. It operates within a supply voltage range of 4.5V to 5.5V and is rated for an ambient temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The package is Pb-free, aligning with modern environmental standards. This component is ideal for applications requiring efficient signal inversion with robust electrical characteristics.
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219216-MC74ACT05DTR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74ACT05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD74ACT05PWR; MC74ACT05N; MC74ACT05NG;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Hex Inverter IC, 6-Ch, Open-Drain, CMOS, TSSOP, 5V Product overview: MC74ACT05DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT05DTR2G can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 1IN 14TSSOP
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT05; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:-RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT05DTR2GOSTR-ND | 1219216-MC74ACT05DTR2G | 705-MC74ACT05DTR2G | MC74ACT05DTR2G | 42K0681 | MC74ACT05DTR2G | MC74ACT05DTR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT05DTR2G | 5V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Output Type | Open Drain | ||||||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns |