onsemi Logic - Logic - Gates and Inverters - MC74ACT04N MC74ACT04N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073846-MC74ACT04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT04E; 74ACT04PC; 74ACT04PC_NL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073846-MC74ACT04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT04E; 74ACT04PC; 74ACT04PC_NL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT04N - 1073846-MC74ACT04N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT04N
1073846-MC74ACT04N
Logic - Logic - Gates and Inverters - MC74ACT04N 1073846-MC74ACT04N
Manufacturer: ON Semiconductor Win Source Part Number: 1073846-MC74ACT04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT04E; 74ACT04PC; 74ACT04PC_NL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1073846-MC74ACT04N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74ACT04E; 74ACT04PC; 74ACT04PC_NL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1073846-MC74ACT04N
Product Name Logic - Logic - Gates and Inverters - MC74ACT04N
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Logic - Comparators - 74AC521SJ - Lingto Electronic Limited
Specs
Device Type Comparators
View Details