Qorvo 2-6 GHz (S, C Band) Low Noise Amplifier MMIC CMD228P4

Description
Qorvo's CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-6 GHz (S, C Band) Low Noise Amplifier MMIC - CMD228P4 - Qorvo
Greensboro, NC, United States
2-6 GHz (S, C Band) Low Noise Amplifier MMIC
CMD228P4
2-6 GHz (S, C Band) Low Noise Amplifier MMIC CMD228P4
Qorvo's CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD228P4
Product Name 2-6 GHz (S, C Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rf Amplifier - 860-RF9812B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Bulk
View Details
24V 11W 1.2GHz Rf Amplifier - 860-QPA3325TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
12GHZ Rf Amplifier - 860-NBB-302 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details