Inverter IC 6 Channel 14-SOIC
Hex Inverter IC, 6-Gate, 5V, SOIC-14, CMOS Product overview: MC74ACT04DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DG can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1IN 14SOIC
Inverter IC 6 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT04DGOS-ND | 705-MC74ACT04DG | MC74ACT04DG | MC74ACT04DG |
| Product Name | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | |
| Inputs | 1 | 6 | 1 | |
| Propagation Delay | 8.5 ns | 9 ns | ||
| Low Level Output Current (Sink) | 24 mA |