The Nor Gate, Quad, 2 I/p, TSSOP-14 (part number 81Y6600) from Onsemi is a high-performance silicon-gate CMOS device designed for digital logic applications. It features four independent 2-input NOR gates, with each output capable of sourcing or sinking up to 24 mA. The device is available in a TSSOP-14 package and is RoHS compliant, ensuring it meets environmental standards. The recommended supply voltage for the AC version ranges from 2.0V to 6.0V, while the ACT version operates between 4.5V and 5.5V. The input and output voltage levels are compatible with standard TTL logic, making it suitable for interfacing with other digital components. The device operates over a temperature range of -40°C to +85°C, making it suitable for various applications in different environments. With a maximum propagation delay of 8.0 ns at 5V, this NOR gate provides fast switching speeds, which is critical for high-speed digital circuits. The device also features low power dissipation and excellent noise immunity, enhancing its reliability in complex electronic systems.
Manufacturer: ON Semiconductor
Win Source Part Number: 099941-MC74ACT02DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Quad 2-Input NOR Gate, CMOS, TSSOP, 5V, 9.5ns Product overview: MC74ACT02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT02DTR2G can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
Quad 2-Input NOR Gate
Logic Gates 5V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT02; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NOR Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 099941-MC74ACT02DTR2G | 705-MC74ACT02DTR2G | MC74ACT02DTR2GOSCT-ND | MC74ACT02DTR2G | MC74ACT02DTR2G | MC74ACT02DTR2G | 81Y6600 | MC74ACT02DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT02DTR2G | Quad 5V TSSOP Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | OR; NOR | NOR | NOR; NOR | NOR; NOR Gate | |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |