onsemi Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi MC74ACT02DG.

Description
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes
Datasheet
Description
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi - 27AC8683 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi
27AC8683
Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi 27AC8683
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes

QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8683
Product Name Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
8-input NAND gate - 74AHC30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details