onsemi Gates and Inverters MC74ACT00DR2G

Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74ACT00DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT00DR2GOSTR-ND
Gates and Inverters MC74ACT00DR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT00DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT00DR2GOSCT-ND
Gates and Inverters MC74ACT00DR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT00DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT00DR2GOSDKR-ND
Gates and Inverters MC74ACT00DR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74ACT00DR2G - 022732-MC74ACT00DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT00DR2G
022732-MC74ACT00DR2G
Logic - Logic - Gates and Inverters - MC74ACT00DR2G 022732-MC74ACT00DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022732-MC74ACT00DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022732-MC74ACT00DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74ACT00DR2G
Quad 5V SOIC Logic IC 705-MC74ACT00DR2G
Quad 2-Input NAND Gate IC, SOIC, 5V, CMOS, 9ns PD Product overview: MC74ACT00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT00DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, SOIC, 5V, CMOS, 9ns PD Product overview: MC74ACT00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT00DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74ACT00DR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - MC74ACT00DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74ACT00DR2G
Gates and Inverters MC74ACT00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 50AC6011 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
50AC6011
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 50AC6011
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT00DR2G
Logic Gates MC74ACT00DR2G
Logic Gates 5V Quad 2-Input NAND

Logic Gates 5V Quad 2-Input NAND

Buy Now Datasheet
Logic - Gates and Inverters - MC74ACT00DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT00DR2G
Logic - Gates and Inverters MC74ACT00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74ACT00DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT00DR2G
Gates and Inverters MC74ACT00DR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT00DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT00DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74ACT00DR2GOSTR-ND 022732-MC74ACT00DR2G 705-MC74ACT00DR2G MC74ACT00DR2G MC74ACT00DR2G 50AC6011 MC74ACT00DR2G MC74ACT00DR2G MC74ACT00DR2G MC74ACT00DR2G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74ACT00DR2G Quad 5V SOIC Logic IC Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 9 ns 9 ns 9 ns 9 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers