onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74AC646DW MC74AC646DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219191-MC74AC646DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AC646 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219191-MC74AC646DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AC646 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC646DW - 1219191-MC74AC646DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC646DW
1219191-MC74AC646DW
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC646DW 1219191-MC74AC646DW
Manufacturer: ON Semiconductor Win Source Part Number: 1219191-MC74AC646DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74AC646 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219191-MC74AC646DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC646
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1219191-MC74AC646DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74AC646DW
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Logic - Shift Registers - 74F164APC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC166DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details